Configuration Features Number of Resistors : 1
Dimensions Product Height : 9.6 MM [.378 INCH ] Product Length : 23 MM [.906 INCH ] Product Width : 9.5 MM [.374 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.2
Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±200
Configuration Features
Dimensions
- Product Height : 9.6 MM [.378 INCH ]
- Product Length : 23 MM [.906 INCH ]
- Product Width : 9.5 MM [.374 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 7
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 1.2
Industry Standards
- ESD HBM Classification : 2
- Moisture Sensitivity Level : 1
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±200