TE Connectivity Chassis Mount Resistors 2-2176519-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM  [2.047 INCH ] Product Length : 550 MM  [21.654 INCH ] Product Width : 103 MM  [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5000 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.2K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -25 - 250 Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM  [2.047 INCH ] Product Length : 550 MM  [21.654 INCH ] Product Width : 103 MM  [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5000 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.2K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -25 - 250 Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-2176519-5 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-2176519-5
Chassis Mount Resistors 2-2176519-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 52 MM  [2.047 INCH ] Product Length : 550 MM  [21.654 INCH ] Product Width : 103 MM  [4.055 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5000 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.2K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -25 - 250 Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 52 MM  [2.047 INCH ]
  • Product Length : 550 MM  [21.654 INCH ]
  • Product Width : 103 MM  [4.055 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5000
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 2.2K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 250
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2-2176519-5
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers