Vishay Intertechnology, Inc. RES 100 OHM 1% 1/2W AXIAL RLR20C1000FRRSL

Description
RES 100ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 1/2W AXIAL - RLR20C1000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 1/2W AXIAL
RLR20C1000FRRSL
RES 100 OHM 1% 1/2W AXIAL RLR20C1000FRRSL
RES 100ohm 1% 1/2W AXIAL

RES 100ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1000FRRSL-ND
Through Hole Resistors RLR20C1000FRRSL-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1000FRRSL RLR20C1000FRRSL-ND
Product Name RES 100 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers