Vishay Intertechnology, Inc. RES 100 OHM 1% 1/2W AXIAL RLR20C1000FPRSL

Description
RES 100ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 1/2W AXIAL - RLR20C1000FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 1/2W AXIAL
RLR20C1000FPRSL
RES 100 OHM 1% 1/2W AXIAL RLR20C1000FPRSL
RES 100ohm 1% 1/2W AXIAL

RES 100ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1000FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1000FPRSL-ND
Through Hole Resistors RLR20C1000FPRSL-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1000FPRSL RLR20C1000FPRSL-ND
Product Name RES 100 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details