Vishay Intertechnology, Inc. RES 976K OHM 1% 1/4W AXIAL RLR07C9763FSRE6

Description
RES 976Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1% 1/4W AXIAL - RLR07C9763FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1% 1/4W AXIAL
RLR07C9763FSRE6
RES 976K OHM 1% 1/4W AXIAL RLR07C9763FSRE6
RES 976Kohm 1% 1/4W AXIAL

RES 976Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9763FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9763FSRE6-ND
Through Hole Resistors RLR07C9763FSRE6-ND
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9763FSRE6 RLR07C9763FSRE6-ND
Product Name RES 976K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details