Vishay Intertechnology, Inc. RES 100K OHM 2% 1/2W AXIAL RLR20C1003GRBSL

Description
RES 100Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 2% 1/2W AXIAL - RLR20C1003GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 2% 1/2W AXIAL
RLR20C1003GRBSL
RES 100K OHM 2% 1/2W AXIAL RLR20C1003GRBSL
RES 100Kohm 2% 1/2W AXIAL

RES 100Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1003GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1003GRBSL-ND
Through Hole Resistors RLR20C1003GRBSL-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1003GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1003GRBSL
Through Hole Resistors RLR20C1003GRBSL
RES 100K OHM 2% 1/2W AXIAL

RES 100K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1003GRBSL RLR20C1003GRBSL-ND RLR20C1003GRBSL
Product Name RES 100K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details