Vishay Intertechnology, Inc. RES 10K OHM 2% 1/2W AXIAL RLR20C1002GMRSL

Description
RES 10Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 2% 1/2W AXIAL - RLR20C1002GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2% 1/2W AXIAL
RLR20C1002GMRSL
RES 10K OHM 2% 1/2W AXIAL RLR20C1002GMRSL
RES 10Kohm 2% 1/2W AXIAL

RES 10Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1002GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1002GMRSL-ND
Through Hole Resistors RLR20C1002GMRSL-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1002GMRSL RLR20C1002GMRSL-ND
Product Name RES 10K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details