Vishay Intertechnology, Inc. Through Hole Resistors RLR07C9R31FMRSL

Description
9.31 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.31 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C9R31FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9R31FMRSL-ND
Through Hole Resistors RLR07C9R31FMRSL-ND
9.31 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.31 OHM 1% 1/4W AXIAL - RLR07C9R31FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1% 1/4W AXIAL
RLR07C9R31FMRSL
RES 9.31 OHM 1% 1/4W AXIAL RLR07C9R31FMRSL
RES 9.31ohm 1% 1/4W AXIAL

RES 9.31ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9R31FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9R31FMRSL
Through Hole Resistors RLR07C9R31FMRSL
RES 9.31 OHM 1% 1/4W AXIAL

RES 9.31 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9R31FMRSL-ND RLR07C9R31FMRSL RLR07C9R31FMRSL
Product Name Through Hole Resistors RES 9.31 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details