Vishay Intertechnology, Inc. RES 976 OHM 1% 1/4W AXIAL RLR07C9760FSR36

Description
RES 976ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1% 1/4W AXIAL - RLR07C9760FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1% 1/4W AXIAL
RLR07C9760FSR36
RES 976 OHM 1% 1/4W AXIAL RLR07C9760FSR36
RES 976ohm 1% 1/4W AXIAL

RES 976ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9760FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9760FSR36-ND
Through Hole Resistors RLR07C9760FSR36-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9760FSR36 RLR07C9760FSR36-ND
Product Name RES 976 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers