Vishay Intertechnology, Inc. RES 953K OHM 1% 1/4W AXIAL RLR07C9533FSRE6

Description
RES 953Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1% 1/4W AXIAL - RLR07C9533FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1% 1/4W AXIAL
RLR07C9533FSRE6
RES 953K OHM 1% 1/4W AXIAL RLR07C9533FSRE6
RES 953Kohm 1% 1/4W AXIAL

RES 953Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9533FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9533FSRE6-ND
Through Hole Resistors RLR07C9533FSRE6-ND
953 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9533FSRE6 RLR07C9533FSRE6-ND
Product Name RES 953K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details