Vishay Intertechnology, Inc. RES 9.76M OHM 1% 1/4W AXIAL RLR07C9764FRB14

Description
RES 9.76Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.76Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76M OHM 1% 1/4W AXIAL - RLR07C9764FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 1% 1/4W AXIAL
RLR07C9764FRB14
RES 9.76M OHM 1% 1/4W AXIAL RLR07C9764FRB14
RES 9.76Mohm 1% 1/4W AXIAL

RES 9.76Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9764FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9764FRB14-ND
Through Hole Resistors RLR07C9764FRB14-ND
9.76 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9764FRB14 RLR07C9764FRB14-ND
Product Name RES 9.76M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details