Vishay Intertechnology, Inc. RES 976 OHM 1% 1/4W AXIAL RLR07C9760FSRSL

Description
RES 976ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1% 1/4W AXIAL - RLR07C9760FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1% 1/4W AXIAL
RLR07C9760FSRSL
RES 976 OHM 1% 1/4W AXIAL RLR07C9760FSRSL
RES 976ohm 1% 1/4W AXIAL

RES 976ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9760FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9760FSRSL-ND
Through Hole Resistors RLR07C9760FSRSL-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9760FSRSL RLR07C9760FSRSL-ND
Product Name RES 976 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers