Vishay Intertechnology, Inc. RES 9.1M OHM 2% 1/4W AXIAL RLR07C9104GRBSL

Description
RES 9.1Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.1Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 2% 1/4W AXIAL - RLR07C9104GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 2% 1/4W AXIAL
RLR07C9104GRBSL
RES 9.1M OHM 2% 1/4W AXIAL RLR07C9104GRBSL
RES 9.1Mohm 2% 1/4W AXIAL

RES 9.1Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9104GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9104GRBSL-ND
Through Hole Resistors RLR07C9104GRBSL-ND
9.1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9104GRBSL RLR07C9104GRBSL-ND
Product Name RES 9.1M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.10E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers