100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 100ohm 2% 1/2W AXIAL
RES 100 OHM 2% 1/2W AXIAL
Resistor,Metal Film,100Ohms,350WV,2
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C1000GMB14-ND | RLR20C1000GMB14 | RLR20C1000GMB14 | 51C7823 |
| Product Name | Through Hole Resistors | RES 100 OHM 2% 1/2W AXIAL | Through Hole Resistors | Resistor,metal Film,100Ohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |