Vishay Intertechnology, Inc. RES 100 OHM 2% 1/2W AXIAL RLR20C1000GRBSL

Description
RES 100ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2% 1/2W AXIAL - RLR20C1000GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2% 1/2W AXIAL
RLR20C1000GRBSL
RES 100 OHM 2% 1/2W AXIAL RLR20C1000GRBSL
RES 100ohm 2% 1/2W AXIAL

RES 100ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1000GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1000GRBSL-ND
Through Hole Resistors RLR20C1000GRBSL-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1000GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1000GRBSL
Through Hole Resistors RLR20C1000GRBSL
RES 100 OHM 2% 1/2W AXIAL

RES 100 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1000GRBSL RLR20C1000GRBSL-ND RLR20C1000GRBSL
Product Name RES 100 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details