Vishay Intertechnology, Inc. RES 93.1 OHM 1% 1/4W AXIAL RLR07C93R1FSBSL

Description
RES 93.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1% 1/4W AXIAL - RLR07C93R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1% 1/4W AXIAL
RLR07C93R1FSBSL
RES 93.1 OHM 1% 1/4W AXIAL RLR07C93R1FSBSL
RES 93.1ohm 1% 1/4W AXIAL

RES 93.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C93R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C93R1FSBSL-ND
Through Hole Resistors RLR07C93R1FSBSL-ND
93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C93R1FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C93R1FSBSL
Through Hole Resistors RLR07C93R1FSBSL
RES 93.1 OHM 1% 1/4W AXIAL

RES 93.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C93R1FSBSL RLR07C93R1FSBSL-ND RLR07C93R1FSBSL
Product Name RES 93.1 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers