Vishay Intertechnology, Inc. RES 100 OHM 1% 1/2W AXIAL RLR20C1000FPB14

Description
RES 100ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 1/2W AXIAL - RLR20C1000FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 1/2W AXIAL
RLR20C1000FPB14
RES 100 OHM 1% 1/2W AXIAL RLR20C1000FPB14
RES 100ohm 1% 1/2W AXIAL

RES 100ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1000FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1000FPB14-ND
Through Hole Resistors RLR20C1000FPB14-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1000FPB14 RLR20C1000FPB14-ND
Product Name RES 100 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details