Vishay Intertechnology, Inc. RES 100K OHM 1% 1/2W AXIAL RLR20C1003FPRSL

Description
RES 100Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1% 1/2W AXIAL - RLR20C1003FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1% 1/2W AXIAL
RLR20C1003FPRSL
RES 100K OHM 1% 1/2W AXIAL RLR20C1003FPRSL
RES 100Kohm 1% 1/2W AXIAL

RES 100Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1003FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1003FPRSL-ND
Through Hole Resistors RLR20C1003FPRSL-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1003FPRSL RLR20C1003FPRSL-ND
Product Name RES 100K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers