100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 100 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor,Metal Film,100Ohms,350WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C1000GMRE6-ND | RLR20C1000GMRE6 | 51C7825 |
| Product Name | Through Hole Resistors | Res Metal Film 100 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Resistor,metal Film,100Ohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 100 ohms |