The RLR07C9313FSB14 is a metal film axial resistor designed for military applications, compliant with MIL-PRF-39017 specifications. It features a resistance value of 931 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25 W at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 250 V. The construction includes an epoxy coating for moisture protection and a nickel-chrome alloy element for stability. This resistor is suitable for applications requiring high reliability and traceability, making it a viable choice for engineers in military and aerospace projects.
Res Metal Film 931K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RES 931K OHM 1% 1/4W AXIAL
| ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C9313FSB14 | RLR07C9313FSB14 |
| Product Name | Res Metal Film 931K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |