Vishay Intertechnology, Inc. RES 9.53K OHM 1% 1/4W AXIAL RLR07C9531FSB14

Description
RES 9.53Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1% 1/4W AXIAL - RLR07C9531FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1% 1/4W AXIAL
RLR07C9531FSB14
RES 9.53K OHM 1% 1/4W AXIAL RLR07C9531FSB14
RES 9.53Kohm 1% 1/4W AXIAL

RES 9.53Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C9531FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C9531FSB14-ND
Through Hole Resistors 541-RLR07C9531FSB14-ND
9.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9531FSB14 541-RLR07C9531FSB14-ND
Product Name RES 9.53K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers