Vishay Intertechnology, Inc. RES 1M OHM 1% 1/2W AXIAL RLR20C1004FMB14

Description
RES 1Mohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1% 1/2W AXIAL - RLR20C1004FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1% 1/2W AXIAL
RLR20C1004FMB14
RES 1M OHM 1% 1/2W AXIAL RLR20C1004FMB14
RES 1Mohm 1% 1/2W AXIAL

RES 1Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1004FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1004FMB14-ND
Through Hole Resistors RLR20C1004FMB14-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1004FMB14 RLR20C1004FMB14-ND
Product Name RES 1M OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers