Vishay Precision Group Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C1004FPB14

Description
Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR20C1004FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR20C1004FPB14
Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C1004FPB14
Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C1004FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1004FPB14-ND
Through Hole Resistors RLR20C1004FPB14-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1004FPB14 RLR20C1004FPB14-ND
Product Name Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers