Vishay Intertechnology, Inc. MF,1/2W,100K,1%,100PPM,R/.01%,T/R RLR20C1003FRRE6

Description
MF,1/2W,100K,1%,100P PM,R/.01%,T/R
Request a Quote Datasheet
Description
MF,1/2W,100K,1%,100P PM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,100K,1%,100PPM,R/.01%,T/R - RLR20C1003FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,100K,1%,100PPM,R/.01%,T/R
RLR20C1003FRRE6
MF,1/2W,100K,1%,100PPM,R/.01%,T/R RLR20C1003FRRE6
MF,1/2W,100K,1%,100P PM,R/.01%,T/R

MF,1/2W,100K,1%,100PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - RLR20C1003FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1003FRRE6-ND
Through Hole Resistors RLR20C1003FRRE6-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1003FRRE6 RLR20C1003FRRE6-ND
Product Name MF,1/2W,100K,1%,100PPM,R/.01%,T/R Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details