Vishay Intertechnology, Inc. RES 976K OHM 1% 1/4W AXIAL RLR07C9763FSBSL

Description
RES 976Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1% 1/4W AXIAL - RLR07C9763FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1% 1/4W AXIAL
RLR07C9763FSBSL
RES 976K OHM 1% 1/4W AXIAL RLR07C9763FSBSL
RES 976Kohm 1% 1/4W AXIAL

RES 976Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9763FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9763FSBSL-ND
Through Hole Resistors RLR07C9763FSBSL-ND
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9763FSBSL RLR07C9763FSBSL-ND
Product Name RES 976K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details