Vishay Intertechnology, Inc. RES 931K OHM 1% 1/4W AXIAL RLR07C9313FSRE6

Description
RES 931Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1% 1/4W AXIAL - RLR07C9313FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1% 1/4W AXIAL
RLR07C9313FSRE6
RES 931K OHM 1% 1/4W AXIAL RLR07C9313FSRE6
RES 931Kohm 1% 1/4W AXIAL

RES 931Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9313FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9313FSRE6-ND
Through Hole Resistors RLR07C9313FSRE6-ND
931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9313FSRE6 RLR07C9313FSRE6-ND
Product Name RES 931K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers