Vishay Intertechnology, Inc. RES 100K OHM 2% 1/2W AXIAL RLR20C1003GMRSL

Description
RES 100Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 2% 1/2W AXIAL - RLR20C1003GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 2% 1/2W AXIAL
RLR20C1003GMRSL
RES 100K OHM 2% 1/2W AXIAL RLR20C1003GMRSL
RES 100Kohm 2% 1/2W AXIAL

RES 100Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1003GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1003GMRSL-ND
Through Hole Resistors RLR20C1003GMRSL-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1003GMRSL RLR20C1003GMRSL-ND
Product Name RES 100K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details