Vishay Intertechnology, Inc. RES 100 OHM 2% 1/2W AXIAL RLR20C1000GRRE6

Description
RES 100ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2% 1/2W AXIAL - RLR20C1000GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2% 1/2W AXIAL
RLR20C1000GRRE6
RES 100 OHM 2% 1/2W AXIAL RLR20C1000GRRE6
RES 100ohm 2% 1/2W AXIAL

RES 100ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1000GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1000GRRE6-ND
Through Hole Resistors RLR20C1000GRRE6-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1000GRRE6 RLR20C1000GRRE6-ND
Product Name RES 100 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers