Vishay Intertechnology, Inc. RES 931K OHM 1% 1/4W AXIAL RLR07C9313FSRSL

Description
RES 931Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1% 1/4W AXIAL - RLR07C9313FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1% 1/4W AXIAL
RLR07C9313FSRSL
RES 931K OHM 1% 1/4W AXIAL RLR07C9313FSRSL
RES 931Kohm 1% 1/4W AXIAL

RES 931Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9313FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9313FSRSL-ND
Through Hole Resistors RLR07C9313FSRSL-ND
931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9313FSRSL RLR07C9313FSRSL-ND
Product Name RES 931K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers