Vishay Intertechnology, Inc. RES 100K OHM 1% 1/2W AXIAL RLR20C1003FMBSL

Description
RES 100Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1% 1/2W AXIAL - RLR20C1003FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1% 1/2W AXIAL
RLR20C1003FMBSL
RES 100K OHM 1% 1/2W AXIAL RLR20C1003FMBSL
RES 100Kohm 1% 1/2W AXIAL

RES 100Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1003FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1003FMBSL-ND
Through Hole Resistors RLR20C1003FMBSL-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1003FMBSL RLR20C1003FMBSL-ND
Product Name RES 100K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details