Vishay Intertechnology, Inc. RES 976 OHM 1% 1/4W AXIAL RLR07C9760FSBSL

Description
RES 976ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1% 1/4W AXIAL - RLR07C9760FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1% 1/4W AXIAL
RLR07C9760FSBSL
RES 976 OHM 1% 1/4W AXIAL RLR07C9760FSBSL
RES 976ohm 1% 1/4W AXIAL

RES 976ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9760FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9760FSBSL-ND
Through Hole Resistors RLR07C9760FSBSL-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C9760FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9760FSBSL
Through Hole Resistors RLR07C9760FSBSL
RES 976 OHM 1% 1/4W AXIAL

RES 976 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9760FSBSL RLR07C9760FSBSL-ND RLR07C9760FSBSL
Product Name RES 976 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details