Vishay Intertechnology, Inc. RES 1M OHM 1% 1/2W AXIAL RLR20C1004FRRSL

Description
RES 1Mohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1% 1/2W AXIAL - RLR20C1004FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1% 1/2W AXIAL
RLR20C1004FRRSL
RES 1M OHM 1% 1/2W AXIAL RLR20C1004FRRSL
RES 1Mohm 1% 1/2W AXIAL

RES 1Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1004FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1004FRRSL-ND
Through Hole Resistors RLR20C1004FRRSL-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1004FRRSL RLR20C1004FRRSL-ND
Product Name RES 1M OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers