The RLR20C1003GMB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 100 kΩ with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 W at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. This component features an epoxy-coated construction for enhanced moisture protection and is characterized by low noise levels, making it suitable for precision applications. The resistor also boasts a high insulation resistance of at least 10^9 Ω when dry, ensuring reliable performance in various environments. Additionally, it has a maximum working voltage of 350 V and a verified failure rate, which can be confirmed by contacting the manufacturer. Engineers looking for reliable resistors for military or high-reliability applications may find this product suitable due to its compliance with established military standards and robust construction.
RES 100Kohm 2% 1/2W AXIAL
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,100KOhms,350WV,
RES 100K OHM 2% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C1003GMB14 | RLR20C1003GMB14-ND | 51C7883 | RLR20C1003GMB14 |
| Product Name | RES 100K OHM 2% 1/2W AXIAL | Through Hole Resistors | Resistor,metal Film,100Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 100000 ohms | |||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts | |
| Configuration | Single Resistor | Single Resistor |