Vishay Intertechnology, Inc. RES 953K OHM 1% 1/4W AXIAL RLR07C9533FRRSL

Description
RES 953Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1% 1/4W AXIAL - RLR07C9533FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1% 1/4W AXIAL
RLR07C9533FRRSL
RES 953K OHM 1% 1/4W AXIAL RLR07C9533FRRSL
RES 953Kohm 1% 1/4W AXIAL

RES 953Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9533FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9533FRRSL-ND
Through Hole Resistors RLR07C9533FRRSL-ND
953 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9533FRRSL RLR07C9533FRRSL-ND
Product Name RES 953K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details