Vishay Intertechnology, Inc. RES 10K OHM 1% 1/2W AXIAL RLR20C1002FMBSL

Description
RES 10Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 1/2W AXIAL - RLR20C1002FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 1/2W AXIAL
RLR20C1002FMBSL
RES 10K OHM 1% 1/2W AXIAL RLR20C1002FMBSL
RES 10Kohm 1% 1/2W AXIAL

RES 10Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1002FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1002FMBSL-ND
Through Hole Resistors RLR20C1002FMBSL-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1002FMBSL RLR20C1002FMBSL-ND
Product Name RES 10K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers