Vishay Intertechnology, Inc. Through Hole Resistors RLR07C9312FSBSL

Description
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C9312FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9312FSBSL-ND
Through Hole Resistors RLR07C9312FSBSL-ND
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 93.1K OHM 1% 1/4W AXIAL - RLR07C9312FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1% 1/4W AXIAL
RLR07C9312FSBSL
RES 93.1K OHM 1% 1/4W AXIAL RLR07C9312FSBSL
RES 93.1Kohm 1% 1/4W AXIAL

RES 93.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9312FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9312FSBSL
Through Hole Resistors RLR07C9312FSBSL
RES 93.1K OHM 1% 1/4W AXIAL

RES 93.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9312FSBSL-ND RLR07C9312FSBSL RLR07C9312FSBSL
Product Name Through Hole Resistors RES 93.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details