RES 100ohm 2% 1/2W AXIAL
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,100Ohms,350WV,2
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C1000GRR36 | RLR20C1000GRR36-ND | 51C7834 |
| Product Name | RES 100 OHM 2% 1/2W AXIAL | Through Hole Resistors | Resistor,metal Film,100Ohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 100 ohms | 100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |