Vishay Intertechnology, Inc. RES 95.3K OHM 1% 1/4W AXIAL RLR07C9532FSRSL

Description
RES 95.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1% 1/4W AXIAL - RLR07C9532FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1% 1/4W AXIAL
RLR07C9532FSRSL
RES 95.3K OHM 1% 1/4W AXIAL RLR07C9532FSRSL
RES 95.3Kohm 1% 1/4W AXIAL

RES 95.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9532FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9532FSRSL-ND
Through Hole Resistors RLR07C9532FSRSL-ND
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9532FSRSL RLR07C9532FSRSL-ND
Product Name RES 95.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details