Ideal Industries, Inc. Wire Stripper 45-120

Description
AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE T[R]-5, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Request a Quote Datasheet
Description
AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE T[R]-5, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-120 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-120
Wire Stripper 45-120
AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE T[R]-5, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE
  • 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE
  • 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE
  • STRAIGHT HANDLE TYPE
  • BLACK OXIDE FINISHED STEEL BLADE MATERIAL
  • STEEL BODY MATERIAL
  • YELLOW HANDLE COLOR
  • SOLID, STRANDED WIRE TYPE
  • T[R]-5, T[R]-STRIPPER BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet
Wire Strippers - 2857565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Strippers
2857565
Wire Strippers 2857565
Ideal Industries 45-120 Wire Stripper

Ideal Industries 45-120 Wire Stripper

Supplier's Site
Wire Stripper; 10-18 AWG solid; 12-20 AWG stranded; spring; yellow handle - 70225332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 10-18 AWG solid; 12-20 AWG stranded; spring; yellow handle
70225332
Wire Stripper; 10-18 AWG solid; 12-20 AWG stranded; spring; yellow handle 70225332
T®-5 T®-Stripper Wire Stripper These strippers feature looping holes, cushioned plastic grips and precision, form-ground, knife-type blades. The IDEAL Premium T®-Strippers are designed for greater operator comfort and feature a versatile plier-type nose.

T®-5 T®-Stripper Wire Stripper
These strippers feature looping holes, cushioned plastic grips and precision, form-ground, knife-type blades. The IDEAL Premium T®-Strippers are designed for greater operator comfort and feature a versatile plier-type nose.

Supplier's Site
Wire Stripper; Stripping Capacity Awg Ideal - 58F586 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
58F586
Wire Stripper; Stripping Capacity Awg Ideal 58F586
WIRE STRIPPER; Stripping Capacity AWG:20AWG to 10AWG; Stripping Capacity Metric:-; For Use With:Solid & Stranded Wires; Product Range:-; Handle Colour:Yellow; Stripping Capacity AWG:10AWG RoHS Compliant: NA

WIRE STRIPPER; Stripping Capacity AWG:20AWG to 10AWG; Stripping Capacity Metric:-; For Use With:Solid & Stranded Wires; Product Range:-; Handle Colour:Yellow; Stripping Capacity AWG:10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-120 2857565 70225332 58F586
Product Name Wire Stripper Wire Strippers Wire Stripper; 10-18 AWG solid; 12-20 AWG stranded; spring; yellow handle Wire Stripper; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT 2.4 Z - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Crimpers - 1304G3 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details