Ideal Industries, Inc. Wire Stripper 45-2026

Description
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL ACT 260 TYPE 1, SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION COMMERCIAL, MILITARY STRIPPING
Description
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL ACT 260 TYPE 1, SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION COMMERCIAL, MILITARY STRIPPING

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2026 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2026
Wire Stripper 45-2026
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL ACT 260 TYPE 1, SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION COMMERCIAL, MILITARY STRIPPING
  • SPRING LOADED TYPE
  • 14 AWG MIN. WIRE SIZE
  • 12 AWG MAX. WIRE SIZE
  • CUSHIONED GRIP HANDLE TYPE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • ACT 260 TYPE 1, SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDES DIE TYPE BLADE
  • APPLICATION COMMERCIAL, MILITARY STRIPPING
Supplier's Site

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2026
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

PM1002G1- PowerMod ® Insertion Tool - PM1002G1 - Anderson Power Products
Specs
Tool Type Inserter
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers