Ideal Industries, Inc. Wire Stripper 45-096

Description
SPRING LOADED TYPE 8 AWG MIN. WIRE SIZE 6 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.198 TO 0.23 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 8 AWG MIN. WIRE SIZE 6 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.198 TO 0.23 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-096 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-096
Wire Stripper 45-096
SPRING LOADED TYPE 8 AWG MIN. WIRE SIZE 6 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.198 TO 0.23 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 8 AWG MIN. WIRE SIZE
  • 6 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.198 TO 0.23 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-096
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1303G6 Crimp Locator for 1387G2 Pneumatic Tool - 1303G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1441 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers