Ideal Industries, Inc. Wire Stripper 45-674

Description
SPRING LOADED TYPE 14 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 12 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.096 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 14 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 12 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.096 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-674 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-674
Wire Stripper 45-674
SPRING LOADED TYPE 14 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 12 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.096 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 14 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE
  • 12 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.061 TO 0.096 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-674
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 1920-2219-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
1304G36 Crimp Locator for 1387G2 Pneumatic Tool - 1304G36 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers