Ideal Industries, Inc. Wire Stripper 45-175

Description
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.023 INCH CUTTING HOLE, 0.042 TO 0.0465 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 1000 VOLT TYPE EE MIL16878 WIRE
Datasheet
Description
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.023 INCH CUTTING HOLE, 0.042 TO 0.0465 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 1000 VOLT TYPE EE MIL16878 WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-175 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-175
Wire Stripper 45-175
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.023 INCH CUTTING HOLE, 0.042 TO 0.0465 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 1000 VOLT TYPE EE MIL16878 WIRE
  • SPRING LOADED TYPE
  • 30 AWG MIN. WIRE SIZE
  • 26 AWG MAX. WIRE SIZE
  • CUSHIONED, COMFORT GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • DIAMETER 0.016 TO 0.023 INCH CUTTING HOLE, 0.042 TO 0.0465 INCH COUNTERBORE
  • TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE
  • INCLUDES DIE TYPE BLADE
  • USED ON 1000 VOLT TYPE EE MIL16878 WIRE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-175
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 50 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
3 suppliers
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - T5747 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
1303g4 Crimp Locator for 1387G2 Pneumatic Tool - 1303g4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details