Ideal Industries, Inc. Wire Stripper 45-170

Description
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.116 INCH CUTTING HOLE, 0.113 TO 0.154 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON PVC AND OTHER MISCELLANEOUS INSULATION
Datasheet
Description
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.116 INCH CUTTING HOLE, 0.113 TO 0.154 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON PVC AND OTHER MISCELLANEOUS INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-170 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-170
Wire Stripper 45-170
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.116 INCH CUTTING HOLE, 0.113 TO 0.154 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON PVC AND OTHER MISCELLANEOUS INSULATION
  • SPRING LOADED TYPE
  • 14 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • CUSHIONED, COMFORT GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • DIAMETER 0.076 TO 0.116 INCH CUTTING HOLE, 0.113 TO 0.154 INCH COUNTERBORE
  • TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE
  • INCLUDES DIE TYPE BLADE
  • USED ON PVC AND OTHER MISCELLANEOUS INSULATION
Supplier's Site Datasheet
Wire Stripper; Stripping Capacity Awg Ideal - 99F4377 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
99F4377
Wire Stripper; Stripping Capacity Awg Ideal 99F4377
WIRE STRIPPER; Stripping Capacity AWG:14AWG to 10AWG; Stripping Capacity Metric:-; For Use With:PVC, Solid & Stranded Wires; Product Range:-; Features:Die-Type Blades; Grit Pad; Handle Colour:Red; Stripping Capacity AWG:10AWG RoHS Compliant: NA

WIRE STRIPPER; Stripping Capacity AWG:14AWG to 10AWG; Stripping Capacity Metric:-; For Use With:PVC, Solid & Stranded Wires; Product Range:-; Features:Die-Type Blades; Grit Pad; Handle Colour:Red; Stripping Capacity AWG:10AWG RoHS Compliant: NA

Supplier's Site Datasheet
Wire Stripper; 10-14 AWG; w/grit pad; incl L-5210 blade - 70223563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 10-14 AWG; w/grit pad; incl L-5210 blade
70223563
Wire Stripper; 10-14 AWG; w/grit pad; incl L-5210 blade 70223563
Wire Stripper; 10-14 AWG; w/grit pad; incl L-5210 blade

Wire Stripper; 10-14 AWG; w/grit pad; incl L-5210 blade

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-170 99F4377 70223563
Product Name Wire Stripper Wire Stripper; Stripping Capacity Awg Ideal Wire Stripper; 10-14 AWG; w/grit pad; incl L-5210 blade
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1368 Hydraulic Crimp Tool - 1368 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
4 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers