Ideal Industries, Inc. Wire Stripper 45-2825

Description
14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
Datasheet
Description
14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2825 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2825
Wire Stripper 45-2825
14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
  • 14 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • STRIPMASTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2825
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers