Ideal Industries, Inc. Wire Stripper 45-641

Description
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD 45 MODEL
Datasheet
Description
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-641 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-641
Wire Stripper 45-641
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD 45 MODEL
  • SPRING LOADED TYPE
  • 30 AWG MIN. WIRE SIZE
  • COMFORT, CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDE DIE TYPE BLADE, GRIT PAD
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-641
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers