Ideal Industries, Inc. Wire Stripper 45-092

Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.048 TO 0.144 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Request a Quote Datasheet
Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.048 TO 0.144 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-092 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-092
Wire Stripper 45-092
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.048 TO 0.144 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 22 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.048 TO 0.144 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet
Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga. - 444 - Waytek, Inc.
Chanhassen, MN, United States
Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga.
444
Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga. 444
Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga. Category: Cutters & Strippers Manufacturer: Ideal Industries Gauge 22-10 Ga. Spring loaded Knife-type blades Cleanly strips wire up to 7/8" (22mm) 1/3 less hand pressure for each strip Wire gripper holds wire centered in hole Eliminates nicking, cutting, and fraying wire Extra strength metal handles for ease of operation
  • Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga.
  • Category: Cutters & Strippers
  • Manufacturer: Ideal Industries
  • Gauge 22-10 Ga.
  • Spring loaded
  • Knife-type blades
  • Cleanly strips wire up to 7/8" (22mm)
  • 1/3 less hand pressure for each strip
  • Wire gripper holds wire centered in hole
  • Eliminates nicking, cutting, and fraying wire
  • Extra strength metal handles for ease of operation
Supplier's Site
Wire Stripper, 10-22Awg; Stripping Capacity Awg Ideal - 84F505 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper, 10-22Awg; Stripping Capacity Awg Ideal
84F505
Wire Stripper, 10-22Awg; Stripping Capacity Awg Ideal 84F505
WIRE STRIPPER, 10-22AWG; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Handle Colour:Blue; Strip Length:22mm; Stripping Capacity AWG:10AWG RoHS Compliant: NA

WIRE STRIPPER, 10-22AWG; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Handle Colour:Blue; Strip Length:22mm; Stripping Capacity AWG:10AWG RoHS Compliant: NA

Supplier's Site Datasheet
Wire Stripper; 10-22 AWG; blue handle - 70225342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 10-22 AWG; blue handle
70225342
Wire Stripper; 10-22 AWG; blue handle 70225342
Stripmaster® Wire Stripper #10 to #22 AWG The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.

Stripmaster® Wire Stripper #10 to #22 AWG
The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-092 444 84F505 70225342
Product Name Wire Stripper Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga. Wire Stripper, 10-22Awg; Stripping Capacity Awg Ideal Wire Stripper; 10-22 AWG; blue handle
Tool Type Stripper Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT F 6 AUTO - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
1303G9 Crimp Locator for 1387G2 Pneumatic Tool - 1303G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details