Ideal Industries, Inc. Wire Stripper/Cutter 30-428

Description
20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Datasheet
Description
20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 30-428 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper/Cutter
30-428
Wire Stripper/Cutter 30-428
20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
  • 20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE
  • 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE
  • SOLID/STRANDED, INSULATED WIRE TYPE
  • #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Supplier's Site Datasheet
Cut Strip Crimp Tool; Crimp Tool Type Ideal - 59F1118 - Newark, An Avnet Company
Chicago, IL, United States
Cut Strip Crimp Tool; Crimp Tool Type Ideal
59F1118
Cut Strip Crimp Tool; Crimp Tool Type Ideal 59F1118
CUT STRIP CRIMP TOOL; Crimp Tool Type:Hand; For Use With:20-8AWG Insulated Terminals; Product Range:-; Colour:Yellow; Crimp Application:Insulate d Terminals; Crimp Size:22AWG to 8AWG RoHS Compliant: NA

CUT STRIP CRIMP TOOL; Crimp Tool Type:Hand; For Use With:20-8AWG Insulated Terminals; Product Range:-; Colour:Yellow; Crimp Application:Insulated Terminals; Crimp Size:22AWG to 8AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 30-428 59F1118
Product Name Wire Stripper/Cutter Cut Strip Crimp Tool; Crimp Tool Type Ideal
Tool Type Stripper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
1304G6 Crimp Locator for 1387G2 Pneumatic Tool - 1304G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details
Cable stripper - 206-1400 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers