Ideal Industries, Inc. Wire Stripper 45-671

Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.072 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.072 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-671 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-671
Wire Stripper 45-671
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.072 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 22 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.039 TO 0.072 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet
Wire Stripper; 16-22 AWG; spring-action; incl blade# LB-1001 - 70225328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 16-22 AWG; spring-action; incl blade# LB-1001
70225328
Wire Stripper; 16-22 AWG; spring-action; incl blade# LB-1001 70225328
Premium T®-7 T®-Stripper Wire Stripper The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.

Premium T®-7 T®-Stripper Wire Stripper
The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-671 70225328
Product Name Wire Stripper Wire Stripper; 16-22 AWG; spring-action; incl blade# LB-1001
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803194-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 609-10161117-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
3 suppliers
Cable stripper - 897-952 - WAGO
Specs
Tool Type Stripper
View Details
Positioner / Insert for Hand Crimp Tool - Z80-444 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details