Ideal Industries, Inc. Wire Stripper 45-093

Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.09 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.09 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-093 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-093
Wire Stripper 45-093
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.09 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 22 AWG MIN. WIRE SIZE
  • 14 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.039 TO 0.09 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet
Wire Stripper; 14-22 AWG; incl L-4422 blade; blue handle - 70225343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 14-22 AWG; incl L-4422 blade; blue handle
70225343
Wire Stripper; 14-22 AWG; incl L-4422 blade; blue handle 70225343
Stripmaster® Wire Stripper #14 to #22 AWG The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.

Stripmaster® Wire Stripper #14 to #22 AWG
The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-093 70225343
Product Name Wire Stripper Wire Stripper; 14-22 AWG; incl L-4422 blade; blue handle
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-TD0101-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers